Status: | Unknown |
---|---|
Series: | MKT1822 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT1822 Series |
Capacitor Case Style | - |
Capacitor Polyester Film 0.22Uf, 100V, 10%, Radial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.22UF, 100V, 10%, RADIAL | element14 |
Film Capacitor, 0.22 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 220nF 10% 100Vdc Pitch 10mm | BC Components / Vishay MKT1822422015 | RS Americas |
Film Capacitor, 0.22 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1822422015?
Additional datasheets, footprints and schematics for MKT1822422015 are listed on our Part Details page. You can also find images and similar parts to MKT1822422015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1822422015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1822422015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1822422015 fall under?
The MKT1822422015 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1822422015 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1822422015 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1822422015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1822422015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MKT1822422015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1822422015 often in real-time on the comparison pages.
What if I can't find stock of MKT1822422015?
You can fill out our help required form which you can use to request a quote for MKT1822422015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.