Status: | Unknown |
---|---|
Series: | MKT1822 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
2,001
in stock
|
Buy Now | |
element14
from US$0.35
|
2,001
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
132
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT1822 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 0.1µF, 100V, 10%, PET | element14 |
Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial | Newark Electronics |
Film Capacitor, 0.1 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 100nF 10% 100Vdc Pitch 10mm | BC Components / Vishay MKT1822410015 | RS Americas |
Film Capacitor, 0.1 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1822410015?
Additional datasheets, footprints and schematics for MKT1822410015 are listed on our Part Details page. You can also find images and similar parts to MKT1822410015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1822410015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1822410015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1822410015 fall under?
The MKT1822410015 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1822410015 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1822410015 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1822410015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1822410015 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for MKT1822410015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1822410015 often in real-time on the comparison pages.
What if I can't find stock of MKT1822410015?
You can fill out our help required form which you can use to request a quote for MKT1822410015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.