Status: | Unknown |
---|---|
Series: | MKT1822 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
455
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
455
in stock
|
Buy Now | |
element14
from US$0.37
|
455
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT1822 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.01UF, 630V, 10%, RADIAL | element14 |
Film Capacitor, 0.01 uF, 220 V, 630 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 10nF 10% 630Vdc Pitch 10mm | BC Components / Vishay MKT1822310635 | RS Americas |
Film Capacitor, 0.01 uF, 220 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1822310635?
Additional datasheets, footprints and schematics for MKT1822310635 are listed on our Part Details page. You can also find images and similar parts to MKT1822310635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1822310635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1822310635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1822310635 fall under?
The MKT1822310635 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1822310635 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1822310635 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1822310635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1822310635 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MKT1822310635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1822310635 often in real-time on the comparison pages.
What if I can't find stock of MKT1822310635?
You can fill out our help required form which you can use to request a quote for MKT1822310635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.