Status: | Unknown |
---|---|
Series: | MKT1820 |
RoHS: | Compliant |
AEC-Q200 qualified (rev. D) for PCM ≤ 27.5 mm (for larger available components on request) |
High temperature capabilities, up to 150 °C |
Capacitance up to 560 µF |
Applications |
---|
Automotive |
DC filtering |
Low voltage DC link |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT1820 |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Infographic - DC-Link |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 15µF, 100V, 10%, PET | element14 |
Capacitor Polyester Film Film 15Uf, 10%, 100V, | Newark Electronics |
MKT1820 Series 100 V 15 uF ▒10% LS=27.5 mm Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 15 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 15F10% 100Vdc Pitch 27,5 | BC Components / Vishay MKT1820615015 | RS Americas |
Where can I find additional details, specifications and documents for a MKT1820615015?
Additional datasheets, footprints and schematics for MKT1820615015 are listed on our Part Details page. You can also find images and similar parts to MKT1820615015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1820615015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1820615015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1820615015 fall under?
The MKT1820615015 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1820615015 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1820615015 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1820615015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKT1820615015 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MKT1820615015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1820615015 often in real-time on the comparison pages.
What if I can't find stock of MKT1820615015?
You can fill out our help required form which you can use to request a quote for MKT1820615015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.