Status: | Unknown |
---|---|
Series: | MKT1820 |
RoHS: | Compliant |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.07
|
538
in stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
748
in stock
|
Buy Now | |
element14
from US$3.34
|
538
in stock
|
Buy Now | |
Avnet Asia
-
|
850
in stock
|
Buy Now | |
Future Electronics
from US$3.54
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$3.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC-Q200 qualified (rev. D) for PCM ≤ 27.5 mm (for larger available components on request) |
High temperature capabilities, up to 150 °C |
Capacitance up to 560 µF |
Applications |
---|
Automotive |
DC filtering |
Low voltage DC link |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT1820 |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Infographic - DC-Link |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap, 10Uf, 63Vac, 100Vdc | Newark Electronics |
CAP, 10µF, 100V, 10%, PET | element14 |
Cap Film 10uF 100V PET 10% (26.5 X 10.5 X 18.5mm) Radial 22.5mm 125?C Bulk | Avnet Asia |
MKT1820 Series 10 uF 100 V â–’10% LS=22.5 mm Metallized Polyester Capacitor | Future Electronics |
Film Capacitor, 10 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 10F10% 100Vdc Pitch 22,5mm | BC Components / Vishay MKT1820610015 | RS Americas |
Film Capacitor, 10 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1820610015?
Additional datasheets, footprints and schematics for MKT1820610015 are listed on our Part Details page. You can also find images and similar parts to MKT1820610015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1820610015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1820610015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1820610015 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1820610015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKT1820610015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Future Electronics have stock available or on a lead time for MKT1820610015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1820610015 often in real-time on the comparison pages.
What if I can't find stock of MKT1820610015?
You can fill out our help required form which you can use to request a quote for MKT1820610015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.