Status: | Unknown |
---|---|
Series: | MKT1820 |
RoHS: | Compliant |
Prices starting from US$0.19
AEC-Q200 qualified (rev. D) for PCM ≤ 27.5 mm (for larger available components on request) |
High temperature capabilities, up to 150 °C |
Capacitance up to 560 µF |
Applications |
---|
Automotive |
DC filtering |
Low voltage DC link |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT1820 |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Infographic - DC-Link |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MKT 100nF ±10% 100Vdc Pitch 10mm | RS |
Film Capacitor, 0.1Uf, 100V, Radial 10% | Newark Electronics |
CAP, 0.1µF, 100V, 10%, PET | Farnell |
Film Capacitor, 0.1 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 100nF10% 100Vdc Pitch 10mm | BC Components / Vishay MKT1820410015 | RS Americas |
Film Capacitor, 0.1 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1820410015?
Additional datasheets, footprints and schematics for MKT1820410015 are listed on our Part Details page. You can also find images and similar parts to MKT1820410015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1820410015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1820410015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1820410015 fall under?
The MKT1820410015 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1820410015 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1820410015 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1820410015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKT1820410015 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for MKT1820410015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1820410015 often in real-time on the comparison pages.
What if I can't find stock of MKT1820410015?
You can fill out our help required form which you can use to request a quote for MKT1820410015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.