MKT1818422014 Capacitors by Vishay Intertechnology

CAPACITOR POLYESTER FILM 0.22UF 100V 5% RADIAL

Status: Unknown
Series: MKT1818 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range MKT1818 Series
Capacitor Case Style -

Alternative Descriptions

CAPACITOR POLY FILM 0.22UF, 100V, 5%, RADIAL | element14
Capacitor Polyester Film 0.22Uf, 100V, 5%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKT1818422014?

Additional datasheets, footprints and schematics for MKT1818422014 are listed on our Part Details page. You can also find images and similar parts to MKT1818422014 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKT1818422014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1818422014 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKT1818422014 fall under?

The MKT1818422014 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKT1818422014 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1818422014 you can contact the distributor directly for product support, shipping queries etc.

Is the MKT1818422014 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MKT1818422014 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MKT1818422014.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKT1818422014 often in real-time on the comparison pages.

What if I can't find stock of MKT1818422014?

You can fill out our help required form which you can use to request a quote for MKT1818422014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay