Status: | Unknown |
---|---|
Series: | MKT1818 Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MKT1818 Series |
Capacitor Case Style | - |
Capacitor Polyester Film, 2200Pf, 630V, 5%, Radial | Newark Electronics |
Film Capacitor, 2200 pF, 220 V, 630 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 2,2nF5% 630Vdc Pitch 7,5mm | BC Components / Vishay MKT1818222634 | RS Americas |
CAPACITOR POLY FILM, 2200PF, 630V, 5%, RADIAL | element14 |
Film Capacitor, 2200 pF, 220 V, 630 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1818222634?
Additional datasheets, footprints and schematics for MKT1818222634 are listed on our Part Details page. You can also find images and similar parts to MKT1818222634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1818222634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1818222634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1818222634 fall under?
The MKT1818222634 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1818222634 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1818222634 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1818222634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1818222634 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MKT1818222634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1818222634 often in real-time on the comparison pages.
What if I can't find stock of MKT1818222634?
You can fill out our help required form which you can use to request a quote for MKT1818222634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.