Status: | Unknown |
---|---|
Series: | MKT1818 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MKT1818 Series |
Capacitor Case Style | - |
Capacitor Polyester Film, 1000Pf, 630V, 5%, Radial | Newark Electronics |
MKT Series ╪ 10 x 2.5 mm 630 V 0.001 uF ▒5 % Through Hole Radial Film Capacitor | Future Electronics |
Cap Film 0.001uF 630V PET 5% (10 X 2.5 X 7.5mm) Radial 7.5mm 100°C Bulk | Avnet America |
Capacitor, Film, MKT 1nF5% 630Vdc Pitch 7,5mm | BC Components / Vishay MKT1818210634 | RS Americas |
CAPACITOR POLYESTER FILM, 1000PF, 630V, 5%, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a MKT1818210634?
Additional datasheets, footprints and schematics for MKT1818210634 are listed on our Part Details page. You can also find images and similar parts to MKT1818210634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1818210634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1818210634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1818210634 fall under?
The MKT1818210634 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1818210634 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1818210634 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1818210634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1818210634 have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MKT1818210634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1818210634 often in real-time on the comparison pages.
What if I can't find stock of MKT1818210634?
You can fill out our help required form which you can use to request a quote for MKT1818210634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.