MKT1818-510064 Capacitors by Vishay Intertechnology

CAPACITOR POLYESTER FILM FILM 1UF 5% 63V

Status: Unknown
Series: MKT1818 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.92
821
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
821
in stock
Buy Now
Logo for element14
element14
from US$0.76
821
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.83
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 63V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range MKT1818 Series
Capacitor Case Style -
Lead Spacing 7.5mm

Alternative Descriptions

Capacitor Polyester Film Film 1Uf, 5%, 63V, | Newark Electronics
CAPACITOR POLYESTER FILM FILM 1UF, 5%, 63V, | element14
Film Capacitor, 1 uF, 40 V, 63 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America
Capacitor, Film, MKT 1F5% 63Vdc Pitch 7,5mm | BC Components / Vishay MKT1818510064 | RS Americas
Film Capacitor, 1 uF, 40 V, 63 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKT1818-510064?

Additional datasheets, footprints and schematics for MKT1818-510064 are listed on our Part Details page. You can also find images and similar parts to MKT1818-510064 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKT1818-510064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1818-510064 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKT1818-510064 fall under?

The MKT1818-510064 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKT1818-510064 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1818-510064 you can contact the distributor directly for product support, shipping queries etc.

Is the MKT1818-510064 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MKT1818-510064 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MKT1818-510064.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKT1818-510064 often in real-time on the comparison pages.

What if I can't find stock of MKT1818-510064?

You can fill out our help required form which you can use to request a quote for MKT1818-510064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay