Status: | Unknown |
---|---|
Series: | MKT1817 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Capacitance | 1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT1817 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Mkt 1?f ?10% 63Vdc Pitch 5Mm Rohs Compliant: Yes |Vishay MKT1817510065 | Newark Electronics |
Film Capacitor, 1 uF, 40 V, 63 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
CAP, 1µF, 63V, 10%, PET | element14 |
Capacitor | RS Americas |
Film Capacitor, 1 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1817510065?
Additional datasheets, footprints and schematics for MKT1817510065 are listed on our Part Details page. You can also find images and similar parts to MKT1817510065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1817510065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1817510065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1817510065 fall under?
The MKT1817510065 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1817510065 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1817510065 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1817510065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1817510065 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for MKT1817510065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1817510065 often in real-time on the comparison pages.
What if I can't find stock of MKT1817510065?
You can fill out our help required form which you can use to request a quote for MKT1817510065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.