Status: | Unknown |
---|---|
Series: | MKT1817 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
RS Americas
from US$0.22
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT1817 Series |
Capacitor Case Style | - |
Lead Spacing | 5mm |
Capacitor | RS Americas |
Capacitor Polyester Film 0.22Uf, 63V, 10%, Radial | Newark Electronics |
Film Capacitors 0.22uF 63V 10% | Future Electronics |
Film Capacitor, 0.22 uF, 40 V, 63 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
18M2503 | element14 |
CAPACITOR POLYESTER FILM 0.22UF, 63V, 10%, RADIAL | Farnell |
Film Capacitor, 0.22 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1817422065?
Additional datasheets, footprints and schematics for MKT1817422065 are listed on our Part Details page. You can also find images and similar parts to MKT1817422065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1817422065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1817422065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1817422065 fall under?
The MKT1817422065 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1817422065 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1817422065 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1817422065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1817422065 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MKT1817422065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1817422065 often in real-time on the comparison pages.
What if I can't find stock of MKT1817422065?
You can fill out our help required form which you can use to request a quote for MKT1817422065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.