Status: | Unknown |
---|---|
Series: | MKT1817 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MKT1817 Series |
Capacitor Case Style | - |
Lead Spacing | 5mm |
Film Capacitor, 0.1 uF, 40 V, 63 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Cap, 0.1Uf, 63Vdc, Film, Th Rohs Compliant: Yes |Vishay MKT1817410064 | Newark Electronics |
CAP, 0.1UF, 63VDC, FILM, TH | element14 |
Capacitor, Polyester Metallized, Cap 0.1 uF, Tol 5%, Vol-Rtg 63 VDC, Radial | Roederstein / Vishay MKT1817410064 | RS Americas |
Film Capacitor, 0.1 uF, 40 V, 63 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1817410064?
Additional datasheets, footprints and schematics for MKT1817410064 are listed on our Part Details page. You can also find images and similar parts to MKT1817410064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1817410064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1817410064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1817410064 fall under?
The MKT1817410064 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1817410064 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1817410064 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1817410064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1817410064 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MKT1817410064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1817410064 often in real-time on the comparison pages.
What if I can't find stock of MKT1817410064?
You can fill out our help required form which you can use to request a quote for MKT1817410064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.