Status: | Unknown |
---|---|
Series: | MKT1817 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
5,842
in stock
|
Buy Now | |
element14
from US$0.33
|
5,742
in stock
|
Buy Now | |
Farnell
from US$0.31
|
5,742
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT1817 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 0.01Μf, 400V, 10%, Pet | Newark Electronics |
CAP, 0.01µF, 400V, 10%, PET | element14 |
MKT1817 Polyester Cap,10nF 200V | RS |
Film Capacitors MKT 10nF +/-10% 400Vdc Pitch 5mm | Future Electronics |
Film Capacitor, 0.01 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 10nF 10% 400Vdc Pitch 5mm | BC Components / Vishay MKT1817310405 | RS Americas |
Film Capacitor, 0.01 uF, 200 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1817310405?
Additional datasheets, footprints and schematics for MKT1817310405 are listed on our Part Details page. You can also find images and similar parts to MKT1817310405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1817310405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1817310405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1817310405 fall under?
The MKT1817310405 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1817310405 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1817310405 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1817310405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1817310405 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MKT1817310405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1817310405 often in real-time on the comparison pages.
What if I can't find stock of MKT1817310405?
You can fill out our help required form which you can use to request a quote for MKT1817310405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.