Status: | Unknown |
---|---|
Series: | MKT1817 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MKT1817 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 250V |
Cap, 0.01Μf, 250V, 5%, Pet | Newark Electronics |
CAP, 0.01µF, 250V, 5%, PET | element14 |
Capacitor, Polyester Metallized, Cap 0.01uF, Tol 5%, Vol-Rtg 250V, Radial | Roederstein / Vishay MKT1817310254 | RS Americas |
Film Capacitor, 0.01 uF, 160 V, 250 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Where can I find additional details, specifications and documents for a MKT1817310254?
Additional datasheets, footprints and schematics for MKT1817310254 are listed on our Part Details page. You can also find images and similar parts to MKT1817310254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1817310254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1817310254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1817310254 fall under?
The MKT1817310254 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1817310254 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1817310254 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1817310254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1817310254 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for MKT1817310254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1817310254 often in real-time on the comparison pages.
What if I can't find stock of MKT1817310254?
You can fill out our help required form which you can use to request a quote for MKT1817310254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.