Status: | Unknown |
---|---|
Series: | MKT1817 Series |
RoHS: | Compliant |
Prices starting from US$0.17
Capacitance | 1000pF |
---|---|
Voltage Rating | 400V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 5% |
Product Range | MKT1817 Series |
Lead Spacing | 5mm |
RoHS Compliant | Yes |
Capacitor Polyester Film, 1000Pf, 400V, 5%, Radial | Newark Electronics |
MKT1817 Series 400 V 1000 pF â–’5 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Cap Film 0.001uF 400V PET 5% (7.5 X 2.5 X 6mm) Radial 5mm 100°C Bulk | Avnet America |
Capacitor, Film, MKT 1nF 5% 400Vdc Pitch 5mm | BC Components / Vishay MKT1817210404 | RS Americas |
Where can I find additional details, specifications and documents for a MKT1817210404?
Additional datasheets, footprints and schematics for MKT1817210404 are listed on our Part Details page. You can also find images and similar parts to MKT1817210404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1817210404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1817210404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1817210404 fall under?
The MKT1817210404 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1817210404 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1817210404 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1817210404 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MKT1817210404 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MKT1817210404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1817210404 often in real-time on the comparison pages.
What if I can't find stock of MKT1817210404?
You can fill out our help required form which you can use to request a quote for MKT1817210404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.