MKT1813533255 Capacitors by Vishay Intertechnology

DC Film Capacitors MKT Axial Type

Status: Unknown
Series: MKT1813
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
203
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
691
in stock
Buy Now
Logo for element14
element14
from US$1.95
203
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.93
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.25
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Supplied loose in box, taped on ammopack or reel
Applications
Blocking, bypassing, filtering, timing, coupling and decoupling, interference suppression in low voltage applications.

Resources

Application Notes
Application Note

Datasheet
MKT1813



Published Articles
Published Article

Technical Notes
Technical Note

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Cap, 3.3Uf, 160Vac, 250Vdc | Newark Electronics
CAP, 3.3µF, 250V, 10%, PET | element14
Film Capacitor, 3.3 uF, 160 V, 250 V, � 10%, Metallized PET, Axial Leaded | Avnet Abacus
Film Capacitor, 3.3 uF, 160 V, 250 V, ± 10%, Metallized PET, Axial Leaded | Avnet America
Capacitor, Film, MKT 3,3F 10% 250Vdc AXIAL ENCASED | BC Components / Vishay MKT1813533255 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKT1813533255?

Additional datasheets, footprints and schematics for MKT1813533255 are listed on our Part Details page. You can also find images and similar parts to MKT1813533255 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKT1813533255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1813533255 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKT1813533255 fall under?

The MKT1813533255 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKT1813533255 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1813533255 you can contact the distributor directly for product support, shipping queries etc.

Is the MKT1813533255 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MKT1813533255 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for MKT1813533255.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKT1813533255 often in real-time on the comparison pages.

What if I can't find stock of MKT1813533255?

You can fill out our help required form which you can use to request a quote for MKT1813533255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay