Status: | Unknown |
---|---|
Series: | MKT1813 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
22
in stock
|
Buy Now | |
element14
from US$0.67
|
22
in stock
|
Buy Now | |
Farnell
from US$0.66
|
22
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supplied loose in box, taped on ammopack or reel |
Applications |
---|
Blocking, bypassing, filtering, timing, coupling and decoupling, interference suppression in low voltage applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT1813 |
General Information |
---|
General Technical Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MKT1813 Polyester Cap 220nF 100V 10% | RS |
Capacitor Polyester Film 0.22Uf, 100V, 10%, Axial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.22UF, 100V, 1 | element14 |
MKT1813 Series 100 V 0.22 uF â–’10 % Axial Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 0.22 uF, 63 V, 100 V, ± 10%, Metallized PET, Axial Leaded | Avnet America |
220nF +/-10% 100VDC,63V ac, MK1813,MKT 1813 Thru Hole Polyester Film Capacitor | Vishay Dale MKT1813422015 | RS Americas |
Film Capacitor, 0.22 uF, 63 V, 100 V, � 10%, Metallized PET, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1813422015?
Additional datasheets, footprints and schematics for MKT1813422015 are listed on our Part Details page. You can also find images and similar parts to MKT1813422015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1813422015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1813422015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1813422015 fall under?
The MKT1813422015 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1813422015 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1813422015 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1813422015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKT1813422015 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MKT1813422015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1813422015 often in real-time on the comparison pages.
What if I can't find stock of MKT1813422015?
You can fill out our help required form which you can use to request a quote for MKT1813422015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.