Status: | Unknown |
---|---|
Series: | MKP386M Series |
RoHS: | Unknown |
Prices starting from US$10.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.84
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$13.08
|
80
in stock
|
Buy Now | |
element14
from US$11.23
|
20
in stock
|
Buy Now | |
Farnell
from US$10.96
|
20
in stock
|
Buy Now | |
Future Electronics
from US$10.70
|
-
|
Buy Now | |
Avnet America
from US$15.69
|
-
|
Buy Now | |
RS Americas
from US$15.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP386M Series |
Capacitor Case Style | - |
Capacitor Terminals | Screw |
Lead Spacing | - |
Operating Temperature Min | - |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Voltage Rating V DC | 2kV |
Cap, Film, Pp, 1.5Uf, 2Kv, Solder Lug | Newark Electronics |
CAP, 1.5µF, 2 KV, 5%, PP | element14 |
MKP386M snubber capacitor 1.5uF 2000Vdc | RS |
MKP 1,5F 5% 2000VDC DRAWING T4 | Future Electronics |
Power Film Capacitor, 1.5 uF, 700 V, 2 kV, ± 5%, Metallized PP, Radial Box - Tab, Screw Mount | Avnet America |
Capacitor, Film, MKP 1,5?F ?5% 2000Vdc Drawing T4 | BC Components / Vishay MKP386M515200YT4 | RS Americas |
Power Film Capacitor, 1.5 uF, 700 V, 2 kV, � 5%, Metallized PP, Radial Box - Tab, Screw Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP386M515200YT4?
Additional datasheets, footprints and schematics for MKP386M515200YT4 are listed on our Part Details page. You can also find images and similar parts to MKP386M515200YT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP386M515200YT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP386M515200YT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP386M515200YT4 fall under?
The MKP386M515200YT4 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP386M515200YT4 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP386M515200YT4 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP386M515200YT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP386M515200YT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MKP386M515200YT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP386M515200YT4 often in real-time on the comparison pages.
What if I can't find stock of MKP386M515200YT4?
You can fill out our help required form which you can use to request a quote for MKP386M515200YT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.