Status: | Unknown |
---|---|
Series: | MKP386M Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 1.25kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP386M Series |
Capacitor Case Style | - |
Capacitor Terminals | Screw |
Lead Spacing | - |
Operating Temperature Min | - |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
Capacitance Tolerance ± | ± 5% |
Voltage Rating V DC | 1.25kV |
MKP386M snubber capacitor 470nF 1250Vdc | RS |
Mkp 0,47 F 5% 1250Vdc Drawing T5/Tray/Pallet |Vishay MKP386M447125JT5 | Newark Electronics |
MKP386M Series 1250 V 0.47 uF ▒5% LS=11mm Metallized Polypropylene Film Cap | Future Electronics |
Power Film Capacitor, 0.47 uF, 550 V, 1.25 kV, ± 5%, Metallized PP, Radial Box - Tab, Screw Mount | Avnet America |
Capacitor, Film, MKP 0,47?F ?5% 1250Vdc Drawing T5 | BC Components / Vishay MKP386M447125JT5 | RS Americas |
Where can I find additional details, specifications and documents for a MKP386M447125JT5?
Additional datasheets, footprints and schematics for MKP386M447125JT5 are listed on our Part Details page. You can also find images and similar parts to MKP386M447125JT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP386M447125JT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP386M447125JT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP386M447125JT5 fall under?
The MKP386M447125JT5 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP386M447125JT5 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP386M447125JT5 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP386M447125JT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP386M447125JT5 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MKP386M447125JT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP386M447125JT5 often in real-time on the comparison pages.
What if I can't find stock of MKP386M447125JT5?
You can fill out our help required form which you can use to request a quote for MKP386M447125JT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.