MKP386M410200JT5 Capacitors by Vishay Intertechnology

CAP 0.1µF 2 KV 5% PP

Status: Unknown
Series: MKP386M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.62

Distributor Stock
Logo for RS
RS
from US$12.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.88
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$14.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.62
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.45
-
Buy Now
Logo for element14
element14
from US$17.49
-
Buy Now
Logo for Farnell
Farnell
from US$15.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 2kV
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range MKP386M Series
Capacitor Case Style -
Capacitor Terminals Screw
Lead Spacing -
Operating Temperature Min -
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%
Voltage Rating V DC 2kV

Alternative Descriptions

MKP386M snubber capacitor 100nF 2000Vdc | RS
Mkp 0,1 F 5% 2000Vdc Drawing T5/Tray/Pallet |Vishay MKP386M410200JT5 | Newark Electronics
MKP386M Series 2 kV 0.1 uF ▒5% LS=11mm Metallized Polypropylene Film Cap | Future Electronics
Power Film Capacitor, 0.1 uF, 700 V, 2 kV, ± 5%, Metallized PP, Radial Box - Tab, Screw Mount | Avnet America
Capacitor, Film, MKP 0,1?F ?5% 2000Vdc Drawing T5 | BC Components / Vishay MKP386M410200JT5 | RS Americas
Power Film Capacitor, 0.1 uF, 700 V, 2 kV, � 5%, Metallized PP, Radial Box - Tab, Screw Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKP386M410200JT5?

Additional datasheets, footprints and schematics for MKP386M410200JT5 are listed on our Part Details page. You can also find images and similar parts to MKP386M410200JT5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKP386M410200JT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP386M410200JT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKP386M410200JT5 fall under?

The MKP386M410200JT5 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKP386M410200JT5 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKP386M410200JT5 you can contact the distributor directly for product support, shipping queries etc.

Is the MKP386M410200JT5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MKP386M410200JT5 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MKP386M410200JT5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKP386M410200JT5 often in real-time on the comparison pages.

What if I can't find stock of MKP386M410200JT5?

You can fill out our help required form which you can use to request a quote for MKP386M410200JT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay