Status: | Unknown |
---|---|
Series: | MKP1848S Series |
RoHS: | Unknown |
Prices starting from US$5.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.10
|
28
in stock
|
Buy Now | |
element14
from US$7.03
|
28
in stock
|
Buy Now | |
Farnell
from US$6.51
|
28
in stock
|
Buy Now | |
Future Electronics
from US$5.95
|
-
|
Buy Now | |
Avnet America
from US$8.07
|
-
|
Buy Now | |
RS Americas
from US$12.96
|
-
|
Buy Now | |
TTI Europe
from US$5.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 30µF |
---|---|
Voltage Rating | 500V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1848S Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 52.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
ESR | 0.01ohm |
Voltage Rating V DC | 500V |
Film Capacitor, 30Uf, 500V, 5%, Radial | Newark Electronics |
CAP, 30µF, 500V, 5%, PP | element14 |
Film Capacitor MKP1848S 30uF 500V 4 pin | RS |
MKP, 500VDC, 30F, 52,5PITCH, P2= 20,3MMP2, 4PINS | Future Electronics |
Power Film Capacitor, 30 uF, 500 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Cap, Film, Metal Proypropylene, 30 uF , 5% , 500 V , 35 x 18 x 57,5 (w x h x l) | Roederstein / Vishay MKP1848S63050JY5C | RS Americas |
Power Film Capacitor, 30 uF, 500 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1848S63050JY5C?
Additional datasheets, footprints and schematics for MKP1848S63050JY5C are listed on our Part Details page. You can also find images and similar parts to MKP1848S63050JY5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1848S63050JY5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1848S63050JY5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1848S63050JY5C fall under?
The MKP1848S63050JY5C is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1848S63050JY5C when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1848S63050JY5C you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1848S63050JY5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1848S63050JY5C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MKP1848S63050JY5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1848S63050JY5C often in real-time on the comparison pages.
What if I can't find stock of MKP1848S63050JY5C?
You can fill out our help required form which you can use to request a quote for MKP1848S63050JY5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.