Status: | Unknown |
---|---|
Series: | MKP1848S Series |
RoHS: | Unknown |
Prices starting from US$4.38
Capacitance | 20µF |
---|---|
Voltage Rating | 500V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1848S Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 52.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
ESR | 0.017ohm |
Voltage Rating V DC | 500V |
Film Capacitor MKP1848S 20uF 500V 2 pin | RS |
Mkp, 500Vdc, 20 F, 52,5Pitch/Bulk, 6 Lead Length, 15 Height |Vishay MKP1848S62050JY2B | Newark Electronics |
MKP, 500VDC, 20F, 52,5PITCH | Future Electronics |
Power Film Capacitor, 20 uF, 500 V, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Connector, Film, MKP, 500Vdc, 20?F, 52,5pitch | BC Components / Vishay MKP1848S62050JY2B | RS Americas |
CAP, 20µF, 500V, 5%, PP | Farnell |
Power Film Capacitor, 20 uF, 500 V, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1848S62050JY2B?
Additional datasheets, footprints and schematics for MKP1848S62050JY2B are listed on our Part Details page. You can also find images and similar parts to MKP1848S62050JY2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1848S62050JY2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1848S62050JY2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1848S62050JY2B fall under?
The MKP1848S62050JY2B is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1848S62050JY2B when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1848S62050JY2B you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1848S62050JY2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1848S62050JY2B have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MKP1848S62050JY2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1848S62050JY2B often in real-time on the comparison pages.
What if I can't find stock of MKP1848S62050JY2B?
You can fill out our help required form which you can use to request a quote for MKP1848S62050JY2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.