Status: | Unknown |
---|---|
Series: | MKP1848S Series |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.09
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
482
in stock
|
Buy Now | |
element14
from US$4.49
|
130
in stock
|
Buy Now | |
Farnell
from US$4.22
|
130
in stock
|
Buy Now | |
Rutronik
from US$4.16
|
105
in stock
|
Buy Now | |
Future Electronics
from US$4.10
|
-
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
RS Americas
from US$5.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 20µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1848S Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 52.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
ESR | 0.0095ohm |
Voltage Rating V DC | 1kV |
Cap, Film, Pp, 20Uf, 1Kv, Radial | Newark Electronics |
CAP, 20µF, 1 KV, 5%, PP | element14 |
FP 20uF 1000Vdc 5% P52,5 MKP | Rutronik |
Film Capacitor MKP1848S 20uF 1000V 4 pin | RS |
MKP, 1000VDC, 20F, 52,5PITCH, P2= 20,3MMP2, 4PINS | Future Electronics |
Power Film Capacitor, 20 uF, 1000 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Connector, Film, MKP, 1000Vdc, 20?F, 52,5pitch, P2= 20,3mmP2, 4pins | BC Components / Vishay MKP1848S62010JY5F | RS Americas |
Power Film Capacitor, 20 uF, 1000 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1848S62010JY5F?
Additional datasheets, footprints and schematics for MKP1848S62010JY5F are listed on our Part Details page. You can also find images and similar parts to MKP1848S62010JY5F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1848S62010JY5F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1848S62010JY5F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1848S62010JY5F fall under?
The MKP1848S62010JY5F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1848S62010JY5F when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1848S62010JY5F you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1848S62010JY5F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1848S62010JY5F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for MKP1848S62010JY5F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1848S62010JY5F often in real-time on the comparison pages.
What if I can't find stock of MKP1848S62010JY5F?
You can fill out our help required form which you can use to request a quote for MKP1848S62010JY5F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.