Status: | Unknown |
---|---|
Series: | MKP1848S Series |
RoHS: | Unknown |
Capacitance | 5µF |
---|---|
Voltage Rating | 500V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1848S Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
ESR | 0.0175ohm |
Voltage Rating V DC | 500V |
Film Capacitor, 5Uf, 500V, 5%, Radial | Newark Electronics |
CAP, 5µF, 500V, 5%, PP | element14 |
MKP1848S Series 500 V 5 uF ▒5% LS=27.5mm Metallized Polypropylene Film Cap | Future Electronics |
Power Film Capacitor, 5 uF, 500 V, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Cap, Film, Metal Proypropylene, 5 uF , 5% , 500 V , 24 x 12 x 31,5 (w x h x l) | Roederstein / Vishay MKP1848S55050JK2A | RS Americas |
Where can I find additional details, specifications and documents for a MKP1848S55050JK2A?
Additional datasheets, footprints and schematics for MKP1848S55050JK2A are listed on our Part Details page. You can also find images and similar parts to MKP1848S55050JK2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1848S55050JK2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1848S55050JK2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1848S55050JK2A fall under?
The MKP1848S55050JK2A is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1848S55050JK2A when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1848S55050JK2A you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1848S55050JK2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1848S55050JK2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MKP1848S55050JK2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1848S55050JK2A often in real-time on the comparison pages.
What if I can't find stock of MKP1848S55050JK2A?
You can fill out our help required form which you can use to request a quote for MKP1848S55050JK2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.