MKP1848C65050JP5 More Passive Components by Vishay Intertechnology

Metallized Polypropylene DC-Link Film Capacitor Industrial Grade

Status: Unknown
Series: MKP1848C DC-Link
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.60

Distributor Stock
Logo for RS
RS
from US$19.92
26
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.60
58
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$20.29
-
Buy Now
Logo for element14
element14
from US$19.14
-
Buy Now
Logo for Farnell
Farnell
from US$17.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

High density DC-link capacitor (more C per volume)
Very long useful life time: up to 100 000 h at UNDC and 70 °C
High ripple current capability, low ESR, low ESL
Applications
Renewable energies inverters
UPS
Battery chargers

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Power Film Capacitor, 50 uF, 500 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America
Film Capacitor MKP1848C 50uF 500V 4 pin | RS
Mkp , 50 Uf , 5% , 500Vdc, Pitch 37,5 , 4 Pins/Loose |Vishay MKP1848C65050JP5 | Newark Electronics
MKP1848C 50uF Polypropylene Film Capacitor 500 V dc +/-5%, Through Hole | Roederstein / Vishay MKP1848C65050JP5 | RS Americas
CAP, 50µF, 500V, 5%, PP | element14
Power Film Capacitor, 50 uF, 500 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKP1848C65050JP5?

Additional datasheets, footprints and schematics for MKP1848C65050JP5 are listed on our Part Details page. You can also find images and similar parts to MKP1848C65050JP5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKP1848C65050JP5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1848C65050JP5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKP1848C65050JP5 fall under?

The MKP1848C65050JP5 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to MKP1848C65050JP5 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1848C65050JP5 you can contact the distributor directly for product support, shipping queries etc.

Is the MKP1848C65050JP5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MKP1848C65050JP5 have stock available?

Authorised distributors including Avnet America, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MKP1848C65050JP5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKP1848C65050JP5 often in real-time on the comparison pages.

What if I can't find stock of MKP1848C65050JP5?

You can fill out our help required form which you can use to request a quote for MKP1848C65050JP5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay