Status: | Unknown |
---|---|
Series: | MKP1848C DC-Link |
RoHS: | Compliant |
Prices starting from US$4.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.48
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$10.30
|
12
in stock
|
Buy Now | |
element14
from US$9.53
|
12
in stock
|
Buy Now | |
Farnell
from US$8.68
|
12
in stock
|
Buy Now | |
RS Americas
from US$10.99
|
6
in stock
|
Buy Now | |
Future Electronics
from US$9.14
|
-
|
Buy Now | |
Avnet America
from US$4.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High density DC-link capacitor (more C per volume) |
Very long useful life time: up to 100 000 h at UNDC and 70 °C |
High ripple current capability, low ESR, low ESL |
Applications |
---|
Renewable energies inverters |
UPS |
Battery chargers |
Datasheet |
---|
MKP1848C DC-Link |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Infographic - DC-Link |
What Why Where? |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Film Capacitor MKP1848C 20uF 1000V 4 pin | RS |
Film Capacitor, Mkp1848C Series, 20 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant: Yes |Vishay MKP1848C62010JP5 | Newark Electronics |
CAP, 20µF, 1 KV, 5%, PP | element14 |
MKP1848C 20uF Polypropylene Film Capacitor 1000 V dc +/-5%, Through Hole | Roederstein / Vishay MKP1848C62010JP5 | RS Americas |
Cap Film 20uF 1000V PP 5% 37.5mm | Future Electronics |
Power Film Capacitor, 20 uF, 1000 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Power Film Capacitor, 20 uF, 1000 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1848C62010JP5?
Additional datasheets, footprints and schematics for MKP1848C62010JP5 are listed on our Part Details page. You can also find images and similar parts to MKP1848C62010JP5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1848C62010JP5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1848C62010JP5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1848C62010JP5 fall under?
The MKP1848C62010JP5 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MKP1848C62010JP5 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1848C62010JP5 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1848C62010JP5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKP1848C62010JP5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MKP1848C62010JP5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1848C62010JP5 often in real-time on the comparison pages.
What if I can't find stock of MKP1848C62010JP5?
You can fill out our help required form which you can use to request a quote for MKP1848C62010JP5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.