Status: | Unknown |
---|---|
Series: | MKP1848C DC-Link |
RoHS: | Compliant |
High density DC-link capacitor (more C per volume) |
Very long useful life time: up to 100 000 h at UNDC and 70 °C |
High ripple current capability, low ESR, low ESL |
Applications |
---|
Renewable energies inverters |
UPS |
Battery chargers |
Datasheet |
---|
MKP1848C DC-Link |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Infographic - DC-Link |
What Why Where? |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Film Capacitor MKP1848C 5uF 1200V 2 pin | RS |
Film Capacitor, Mkp1848C Series, 5 F, 5%, Pp (Polypropylene), 1.2 Kv Rohs Compliant: Yes |Vishay MKP1848C55012JK2 | Newark Electronics |
Power Film Capacitor, 5 uF, 1200 V, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
MKP1848C 5uF Polypropylene Film Capacitor 1200 V dc +/-5%, Through Hole | Roederstein / Vishay MKP1848C55012JK2 | RS Americas |
CAP, 5µF, 1.2 KV, 5%, PP | element14 |
Power Film Capacitor, 5 uF, 1200 V, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1848C55012JK2?
Additional datasheets, footprints and schematics for MKP1848C55012JK2 are listed on our Part Details page. You can also find images and similar parts to MKP1848C55012JK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1848C55012JK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1848C55012JK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1848C55012JK2 fall under?
The MKP1848C55012JK2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MKP1848C55012JK2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1848C55012JK2 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1848C55012JK2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKP1848C55012JK2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MKP1848C55012JK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1848C55012JK2 often in real-time on the comparison pages.
What if I can't find stock of MKP1848C55012JK2?
You can fill out our help required form which you can use to request a quote for MKP1848C55012JK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.