MKP1847H62035JY5 More Passive Components by Vishay Intertechnology

THB AC Filtering Metalized Polypropylene Film Capacitor Radial Type 85 °C / 85 % RH 1000 h at UNAC

Status: Unknown
Series: MKP1847H AC Filtering
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.72

Distributor Stock
Logo for RS
RS
from US$23.61
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$30.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$29.06
-
Buy Now
Logo for element14
element14
from US$22.12
-
Buy Now
Logo for Farnell
Farnell
from US$12.72
-
Buy Now

Features

High robustness under high humidity
THB 85 °C, 85 % RH, 1000 h at rated UNAC
UL 810 (electrical pending)
Applications
Outdoor applications
UPS systems
Renewable energy

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Film Capacitor MKP 20µF 5% 350Vac | RS
Mkp 20 F 5% 350Vac Pitch 52,5 Pins 4/Loose |Vishay MKP1847H62035JY5 | Newark Electronics
Cap Film 20uF 350V 5% 52.5mm Pitch 4-Pin Radial | Avnet America
Connector, Film, MKP 20?F ?5% 350Vac pitch 52,5 pins 4 | BC Components / Vishay MKP1847H62035JY5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKP1847H62035JY5?

Additional datasheets, footprints and schematics for MKP1847H62035JY5 are listed on our Part Details page. You can also find images and similar parts to MKP1847H62035JY5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKP1847H62035JY5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1847H62035JY5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKP1847H62035JY5 fall under?

The MKP1847H62035JY5 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to MKP1847H62035JY5 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1847H62035JY5 you can contact the distributor directly for product support, shipping queries etc.

Is the MKP1847H62035JY5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MKP1847H62035JY5 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MKP1847H62035JY5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKP1847H62035JY5 often in real-time on the comparison pages.

What if I can't find stock of MKP1847H62035JY5?

You can fill out our help required form which you can use to request a quote for MKP1847H62035JY5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay