Status: | Unknown |
---|---|
Series: | MKP1847H AC Filtering |
RoHS: | Compliant |
Prices starting from US$10.47
High robustness under high humidity |
THB 85 °C, 85 % RH, 1000 h at rated UNAC |
UL 810 (electrical pending) |
Applications |
---|
Outdoor applications |
UPS systems |
Renewable energy |
Datasheet |
---|
MKP1847H AC Filtering |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Did you Know - MKP1847H |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap Film 10uF 350V 5% 37.5mm Pitch 4-Pin Radial | Avnet Abacus |
Film Capacitor MKP 10µF 5% 350Vac | RS |
Cap, 10Μf, 350Vac, 5%, Pp | Newark Electronics |
Connector, Film, MKP 10?F ?5% 350Vac pitch 37,5 pins 4 | BC Components / Vishay MKP1847H61035JP5 | RS Americas |
CAP, 10µF, 350VAC, 5%, PP | element14 |
Where can I find additional details, specifications and documents for a MKP1847H61035JP5?
Additional datasheets, footprints and schematics for MKP1847H61035JP5 are listed on our Part Details page. You can also find images and similar parts to MKP1847H61035JP5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1847H61035JP5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1847H61035JP5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1847H61035JP5 fall under?
The MKP1847H61035JP5 is listed under Passive Components > Capacitors > Film Capacitors > Power AC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1847H61035JP5 when available in the Power AC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1847H61035JP5 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1847H61035JP5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKP1847H61035JP5 have stock available?
Authorised distributors including Avnet Abacus, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MKP1847H61035JP5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1847H61035JP5 often in real-time on the comparison pages.
What if I can't find stock of MKP1847H61035JP5?
You can fill out our help required form which you can use to request a quote for MKP1847H61035JP5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.