Status: | Unknown |
---|---|
Series: | MKP1847 Series |
RoHS: | Unknown |
Prices starting from US$3.68
Capacitance | 8µF |
---|---|
Voltage Rating | 350V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1847 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 37.5mm |
Operating Temperature Min | - |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | Safety / Suppression |
Capacitor Mounting | Through Hole |
External Depth | 21.6mm |
External Length / Height | 38.5mm |
External Width | 43mm |
Height | 38.5mm |
Lead Length | 37.5mm |
Voltage Rating V DC | 350V |
Film Capacitor, Mkp1847 Series, 8 F, 5%, Pp (Polypropylene), 350 V Rohs Compliant: Yes |Vishay MKP1847580354P4 | Newark Electronics |
MKP1847AC Series 350 V 8 uF ▒5 % LS=37.5mm Metallized Polypropylene Film Cap | Future Electronics |
Power Film Capacitor, 8 uF, 350 V, 700 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Connector, Film, MKP 8?F ?5% 350Vac Pitch 37,5 Pins4 | BC Components / Vishay MKP1847580354P4 | RS Americas |
CAP, 8UF, 350VAC, FILM, RADIAL BOX | element14 |
Power Film Capacitor, 8 uF, 350 V, 700 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1847580354P4?
Additional datasheets, footprints and schematics for MKP1847580354P4 are listed on our Part Details page. You can also find images and similar parts to MKP1847580354P4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1847580354P4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1847580354P4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1847580354P4 fall under?
The MKP1847580354P4 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1847580354P4 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1847580354P4 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1847580354P4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1847580354P4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MKP1847580354P4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1847580354P4 often in real-time on the comparison pages.
What if I can't find stock of MKP1847580354P4?
You can fill out our help required form which you can use to request a quote for MKP1847580354P4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.