Status: | Unknown |
---|---|
Series: | MKP1847 Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.36
|
1,186
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
38
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$5.41
|
-
|
Buy Now | |
element14
from US$3.23
|
-
|
Buy Now | |
Farnell
from US$2.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3µF |
---|---|
Voltage Rating | 350V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1847 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | - |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | Safety / Suppression |
Capacitor Mounting | Through Hole |
External Depth | 18mm |
External Length / Height | 28mm |
External Width | 32mm |
Height | 28mm |
Lead Length | 27.5mm |
Voltage Rating V DC | 350V |
Capacitor MKP 3.0uF 350Vac 27.5mm | RS |
Cap, 3Uf, 350Vac, Film, Radial Box | Newark Electronics |
MKP1847AC Series 350 V 3 uF ▒5 % LS=27.5mm Metallized Polypropylene Film Cap | Future Electronics |
Power Film Capacitor, 3 uF, 350 V, 700 V, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
MKP 1847 3uF Polypropylene Film Capacitor 350 V ac +/-5%, Through Hole | Vishay Dale MKP1847530354K2 | RS Americas |
CAP, 3UF, 350VAC, FILM, RADIAL BOX | element14 |
Power Film Capacitor, 3 uF, 350 V, 700 V, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1847530354K2?
Additional datasheets, footprints and schematics for MKP1847530354K2 are listed on our Part Details page. You can also find images and similar parts to MKP1847530354K2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1847530354K2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1847530354K2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1847530354K2 fall under?
The MKP1847530354K2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1847530354K2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1847530354K2 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1847530354K2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1847530354K2 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MKP1847530354K2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1847530354K2 often in real-time on the comparison pages.
What if I can't find stock of MKP1847530354K2?
You can fill out our help required form which you can use to request a quote for MKP1847530354K2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.