Status: | Unknown |
---|---|
Series: | MKP1845 Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Suppression Class | - |
Product Range | MKP1845 Series |
Voltage Rating X | - |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 8mm |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Length / Height | 29mm |
Height | 29mm |
Lead Length | 40mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating | 2kV |
Voltage Rating V DC | 2000V |
Voltage Rating VAC | 700V |
Film Capacitor, Mkp1845 Series, 4700 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant: Yes |Vishay MKP1845247204 | Newark Electronics |
CAP, 4700PF, 2 KV, 5%, PP, THROUGH HOLE | element14 |
MKP1845 Series 2 kV 0.0047 uF ▒5% Axial Metallized Polypropylene Film Cap | Future Electronics |
Film Capacitor, 4700 pF, 700 V, 2000 V, ± 5%, Metallized PP, Axial Leaded | Avnet America |
Connector, Film, MKP 4,7nF ?5% 2000Vdc AXIAL ENCASED | BC Components / Vishay MKP1845247204 | RS Americas |
Film Capacitor, 4700 pF, 700 V, 2000 V, � 5%, Metallized PP, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1845247204?
Additional datasheets, footprints and schematics for MKP1845247204 are listed on our Part Details page. You can also find images and similar parts to MKP1845247204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1845247204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1845247204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1845247204 fall under?
The MKP1845247204 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1845247204 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1845247204 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1845247204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1845247204 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MKP1845247204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1845247204 often in real-time on the comparison pages.
What if I can't find stock of MKP1845247204?
You can fill out our help required form which you can use to request a quote for MKP1845247204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.