Status: | Unknown |
---|---|
Series: | MKP1841 |
RoHS: | Compliant |
7.5 mm to 37.5 mm lead pitch |
Applications |
---|
High voltage, high current and high pulse operations |
Protection circuits in SMPS’s, snubber and electronic ballast circuits |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP1841 |
General Information |
---|
General Technical Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor Polypropylene Pp Film 0.047Uf, 400V, 5%, Radial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL | element14 |
Cap Film 0.047uF 400V PP 5% (18 X 6.5 X 12.5mm) Radial 15mm 100°C Bulk | Avnet America |
Capacitor, Film, MMKP 47nF ?5% 400Vdc Pitch 15mm | BC Components / Vishay MKP1841347404 | RS Americas |
Where can I find additional details, specifications and documents for a MKP1841347404?
Additional datasheets, footprints and schematics for MKP1841347404 are listed on our Part Details page. You can also find images and similar parts to MKP1841347404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1841347404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1841347404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1841347404 fall under?
The MKP1841347404 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1841347404 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1841347404 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1841347404 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKP1841347404 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MKP1841347404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1841347404 often in real-time on the comparison pages.
What if I can't find stock of MKP1841347404?
You can fill out our help required form which you can use to request a quote for MKP1841347404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.