MKP1840410104M Capacitors by Vishay Intertechnology

CAP 0.1µF 1 KV 5% PP THROUGH HOLE

Status: Unknown
Series: MKP1840M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$1.07
1,380
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.82
1,410
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
1,380
in stock
Buy Now
Logo for element14
element14
from US$1.09
1,380
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 1kV
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range MKP1840M Series
Capacitor Case Style -
Capacitor Terminals Radial Leaded
Lead Spacing 22.5mm
Operating Temperature Min -55°C
Operating Temperature Max 100°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%
Capacitor Mounting Through Hole
External Depth 7.5mm
External Length / Height 15.5mm
External Width 26.5mm
Height 15.5mm
Lead Length 6mm
No. of Pins 2Pins
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 1kV
Voltage Rating VAC 500V

Alternative Descriptions

Film Capacitor, 0.1Uf, 1 Kv, 5%, Radial | Newark Electronics
CAP, 0.1µF, 1 KV, 5%, PP, THROUGH HOLE | element14
MKP1840 Series 1 kV 0.1 uF ▒5% LS=22.5mm Metallized Polypropylene Film Cap | Future Electronics
Power Film Capacitor, 0.1 uF, 500 V, 1 kV, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America
Capacitor, Film, MKP 0,1 ?F ?5% 1000Vdc Pitch 22,5 mm | BC Components / Vishay MKP1840410104M | RS Americas
Power Film Capacitor, 0.1 uF, 500 V, 1 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKP1840410104M?

Additional datasheets, footprints and schematics for MKP1840410104M are listed on our Part Details page. You can also find images and similar parts to MKP1840410104M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKP1840410104M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1840410104M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKP1840410104M fall under?

The MKP1840410104M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKP1840410104M when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1840410104M you can contact the distributor directly for product support, shipping queries etc.

Is the MKP1840410104M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MKP1840410104M have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MKP1840410104M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKP1840410104M often in real-time on the comparison pages.

What if I can't find stock of MKP1840410104M?

You can fill out our help required form which you can use to request a quote for MKP1840410104M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay