Status: | Unknown |
---|---|
Series: | MKP1840M Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
8,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
8,600
in stock
|
Buy Now | |
element14
from US$0.70
|
8,600
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1840M Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 3.5mm |
External Length / Height | 8.5mm |
External Width | 7.5mm |
Height | 8.5mm |
Lead Length | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 400V |
Voltage Rating VAC | 220V |
Film Capacitor, Mkp1840M Series, 0.01 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant: Yes |Vishay MKP1840310404M | Newark Electronics |
CAP, 0.01µF, 400V, 5%, PP | element14 |
MKP 0,01 F 5% 400Vdc Pitch 5 mm | Future Electronics |
Power Film Capacitor, 0.01 uF, 220 V, 400 V, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, MKP 0,01 ?F 5% 400Vdc Pitch 5 mm | BC Components / Vishay MKP1840310404M | RS Americas |
Power Film Capacitor, 0.01 uF, 220 V, 400 V, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1840310404M?
Additional datasheets, footprints and schematics for MKP1840310404M are listed on our Part Details page. You can also find images and similar parts to MKP1840310404M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1840310404M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1840310404M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1840310404M fall under?
The MKP1840310404M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1840310404M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1840310404M you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1840310404M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1840310404M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MKP1840310404M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1840310404M often in real-time on the comparison pages.
What if I can't find stock of MKP1840310404M?
You can fill out our help required form which you can use to request a quote for MKP1840310404M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.