Status: | Unknown |
---|---|
Series: | MKP1839 HQ Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
2,240
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
159
in stock
|
Buy Now | |
element14
from US$1.85
|
159
in stock
|
Buy Now | |
Farnell
from US$1.84
|
159
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$2.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 850V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1839 HQ Series |
Capacitor Case Style | - |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 14mm |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Length / Height | 31.5mm |
Height | 31.5mm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Voltage Rating V DC | 850V |
Capacitor AC MKP 1839HQ 850Vdc 330nF | RS |
Film Capacitor, Mkp1839 Hq Series, 0.33 F, 5%, Pp (Polypropylene), 850 V Rohs Compliant: Yes |Vishay MKP1839433084HQ | Newark Electronics |
CAP, 0.33µF, 850V, 5%, PP | element14 |
MKP series 850V 0.33uF 14x31.5mm Axial Metalized Polypropylene Film Capacitor | Future Electronics |
Power Film Capacitor, 0.33 uF, 300 V, 850 V, ± 5%, Metallized PP, Axial Leaded, Through Hole | Avnet America |
MKP 1839 HQ 330nF Polypropylene Film Capacitor 800 V dc +/-5%, Through Hole | Vishay Dale MKP1839433084HQ | RS Americas |
Power Film Capacitor, 0.33 uF, 300 V, 850 V, � 5%, Metallized PP, Axial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1839433084HQ?
Additional datasheets, footprints and schematics for MKP1839433084HQ are listed on our Part Details page. You can also find images and similar parts to MKP1839433084HQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1839433084HQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1839433084HQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1839433084HQ fall under?
The MKP1839433084HQ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1839433084HQ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1839433084HQ you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1839433084HQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1839433084HQ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MKP1839433084HQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1839433084HQ often in real-time on the comparison pages.
What if I can't find stock of MKP1839433084HQ?
You can fill out our help required form which you can use to request a quote for MKP1839433084HQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.