Status: | Unknown |
---|---|
Series: | MKP1839 Series |
RoHS: | Unknown |
Capacitance | 1500pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 1% |
Product Range | MKP1839 Series |
Capacitor Case Style | - |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Voltage Rating V DC | 630V |
Film Capacitor, Mkp1839 Series, 1500 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant: Yes |Vishay MKP1839215631 | Newark Electronics |
CAP, 1500PF, 630V, 1%, PP | element14 |
Cap Film 0.0015uF 630V PP 1% (5 X 11mm) Axial 100°C Bulk | Avnet America |
Capacitor, Film, MKP 1,5nF ?1% 630Vdc AXIAL ENCASED | BC Components / Vishay MKP1839215631 | RS Americas |
Cap Film 0.0015uF 630V PP 1% (5 X 11mm) Axial 100�C Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1839215631?
Additional datasheets, footprints and schematics for MKP1839215631 are listed on our Part Details page. You can also find images and similar parts to MKP1839215631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1839215631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1839215631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1839215631 fall under?
The MKP1839215631 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1839215631 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1839215631 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1839215631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1839215631 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MKP1839215631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1839215631 often in real-time on the comparison pages.
What if I can't find stock of MKP1839215631?
You can fill out our help required form which you can use to request a quote for MKP1839215631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.