Status: | Unknown |
---|---|
Series: | MKP1837 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
1,432
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,432
in stock
|
Buy Now | |
element14
from US$0.73
|
1,432
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now |
Mounting: radial |
Applications |
---|
Oscillator, timing, and LC/RC filter circuits, high frequency coupling / decoupling, sample and hold circuits. |
For the maximum product dimensions and maximum space requirements for length (lmax.), width (wmax.) and height (hmax.) following tolerances must be taken in account in the envelopment of the components as shown in the drawings below: |
For products with pitch ≤ 15 mm, ÃŽâ€w = ÃŽâ€l = 0.3 mm and ÃŽâ€h = 0.1 mm |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP1837 |
General Information |
---|
General Technical Information |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor, Film, Pp, 0.047Uf, 160V | Newark Electronics |
CAP, 0.047µF, 160V, 1%, PP | element14 |
Film Capacitor, 0.047 uF, 63 V, 100 V, � 1%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Film Capacitor, 0.047 uF, 63 V, 100 V, ± 1%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Capacitor, Film,47 nF ?1% 100Vdc 5 mm | BC Components / Vishay MKP1837347011 | RS Americas |
Where can I find additional details, specifications and documents for a MKP1837347011?
Additional datasheets, footprints and schematics for MKP1837347011 are listed on our Part Details page. You can also find images and similar parts to MKP1837347011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1837347011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1837347011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1837347011 fall under?
The MKP1837347011 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1837347011 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1837347011 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1837347011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKP1837347011 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MKP1837347011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1837347011 often in real-time on the comparison pages.
What if I can't find stock of MKP1837347011?
You can fill out our help required form which you can use to request a quote for MKP1837347011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.