Status: | Unknown |
---|---|
Series: | MKP1837 |
RoHS: | Compliant |
Mounting: radial |
Applications |
---|
Oscillator, timing, and LC/RC filter circuits, high frequency coupling / decoupling, sample and hold circuits. |
For the maximum product dimensions and maximum space requirements for length (lmax.), width (wmax.) and height (hmax.) following tolerances must be taken in account in the envelopment of the components as shown in the drawings below: |
For products with pitch ≤ 15 mm, ÃŽâ€w = ÃŽâ€l = 0.3 mm and ÃŽâ€h = 0.1 mm |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP1837 |
General Information |
---|
General Technical Information |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP FILM 0.015UF 1% 160VDC RAD | Future Electronics |
CAP, 0.015µF, 160V, 1%, PP | Farnell |
Film Capacitor, 0.015Uf, 160V, Radial 1% | Newark Electronics |
Film Capacitor, 0.015 uF, 100 V, 160 V, ± 1%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKP 15nF ?1% 160Vdc Pitch 5mm | BC Components / Vishay MKP1837315161G | RS Americas |
Where can I find additional details, specifications and documents for a MKP1837315161G?
Additional datasheets, footprints and schematics for MKP1837315161G are listed on our Part Details page. You can also find images and similar parts to MKP1837315161G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1837315161G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1837315161G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1837315161G fall under?
The MKP1837315161G is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1837315161G when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1837315161G you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1837315161G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKP1837315161G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MKP1837315161G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1837315161G often in real-time on the comparison pages.
What if I can't find stock of MKP1837315161G?
You can fill out our help required form which you can use to request a quote for MKP1837315161G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.