Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | Mica |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | 2kV |
Thickness | 0.2mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
External Depth | 44mm |
Isolation Voltage | 2kV |
Mounting Hole Dia | 4mm |
Overall Width | 30.2mm |
Type | Transistor Insulating Kit |
Where can I find additional details, specifications and documents for a MK3303?
Additional datasheets, footprints and schematics for MK3303 are listed on our Part Details page. You can also find images and similar parts to MK3303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK3303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK3303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK3303 fall under?
The MK3303 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to MK3303 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK3303 you can contact the distributor directly for product support, shipping queries etc.
Is the MK3303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK3303 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MK3303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK3303 often in real-time on the comparison pages.
What if I can't find stock of MK3303?
You can fill out our help required form which you can use to request a quote for MK3303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.