Status: | Unknown |
---|---|
Series: | MK Series |
RoHS: | Compliant |
Capacitance | 9.1pF |
---|---|
Voltage Rating | 250V |
Product Range | MK Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor | RS Americas |
20T0768 | element14 |
Where can I find additional details, specifications and documents for a MK03V79R1BAT2A?
Additional datasheets, footprints and schematics for MK03V79R1BAT2A are listed on our Part Details page. You can also find images and similar parts to MK03V79R1BAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK03V79R1BAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK03V79R1BAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK03V79R1BAT2A fall under?
The MK03V79R1BAT2A is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MK03V79R1BAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK03V79R1BAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the MK03V79R1BAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MK03V79R1BAT2A have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for MK03V79R1BAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK03V79R1BAT2A often in real-time on the comparison pages.
What if I can't find stock of MK03V79R1BAT2A?
You can fill out our help required form which you can use to request a quote for MK03V79R1BAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.