Status: | Active |
---|---|
Series: | MJW3281A |
RoHS: | Compliant |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
No stock
|
Buy Now | |
Avnet America
from US$1.85
|
24,330
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
330
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
-
|
Buy Now | |
element14
from US$2.26
|
-
|
Buy Now | |
Avnet Asia
from US$4.55
|
-
|
Buy Now | |
Farnell
from US$2.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Complementary with device MJW1302A: Gain Linearity from 100 mA to 7 A hFE = 45 (Min) @ IC = 8 A |
Designed for 100 W Audio Frequency |
Low Harmonic Distortion |
High Safe Operation Area - 1 A/100 V @ 1 Second |
High fT - 30 MHz Typical |
Benefits |
---|
Ease of design in push/pull configuration |
Applications |
---|
Audio power amplification |
End Products |
---|
Audio amplifiers |
Description | MJW3281A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 230 |
hFE Min | 50 |
hFE Max | 200 |
PTM Max (W) | 200 |
fT Min (MHz) | 30 |
Package Type | TO-247-3 |
Trans GP BJT NPN 230V 15A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
MJL Series 230 V 15 A PNP Complementary Silicon Power Transistor TO-247 | Future Electronics |
ON Semiconductor, MJW3281AG | RS |
Bipolar Transistor, Npn, 230V | Newark Electronics |
TRANSISTOR, NPN, 230V, 15A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a MJW3281AG?
Additional datasheets, footprints and schematics for MJW3281AG are listed on our Part Details page. You can also find images and similar parts to MJW3281AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJW3281AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJW3281AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJW3281AG fall under?
The MJW3281AG is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJW3281AG when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJW3281AG you can contact the distributor directly for product support, shipping queries etc.
Is the MJW3281AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJW3281AG have stock available?
Authorised distributors including Avnet America, Future Electronics, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for MJW3281AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJW3281AG often in real-time on the comparison pages.
What if I can't find stock of MJW3281AG?
You can fill out our help required form which you can use to request a quote for MJW3281AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.