Status: | Active |
---|---|
Series: | MJW21195 |
RoHS: | Compliant |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
12
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
1,620
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
-
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
element14
from US$2.43
|
-
|
Buy Now | |
Avnet Asia
from US$2.37
|
-
|
Buy Now | |
Farnell
from US$2.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Total Harmonic Distortion Characterized |
High DC Current Gain –hFE = 20 Min @ IC = 8 Adc |
Excellent Gain Linearity |
High SOA: 2.25 A, 80 V, 1 Second |
Pb-Free Packages are Available |
Description | MJW21195 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 16 |
VCEO(sus) Min (V) | 250 |
hFE Min | 20 |
hFE Max | 80 |
PTM Max (W) | 200 |
fT Min (MHz) | 4 |
Package Type | TO-247-3 |
MJL Series 250 V 16 A Flange Mount PNP Silicon Power Transistor - TO-247 | Future Electronics |
PNP Power Transistor 250V 16A 200W TO247 | RS |
Bipolar (Bjt) Single Transistor, Audio, Pnp, -250 V, 4 Mhz, 200 W, -16 A, 20 Rohs Compliant: Yes |Onsemi MJW21195G | Newark Electronics |
Trans GP BJT PNP 250V 16A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
TRANSISTOR, BIPLOAR PNP 16A TO247 | element14 |
Where can I find additional details, specifications and documents for a MJW21195G?
Additional datasheets, footprints and schematics for MJW21195G are listed on our Part Details page. You can also find images and similar parts to MJW21195G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJW21195G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJW21195G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJW21195G fall under?
The MJW21195G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJW21195G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJW21195G you can contact the distributor directly for product support, shipping queries etc.
Is the MJW21195G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJW21195G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MJW21195G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJW21195G often in real-time on the comparison pages.
What if I can't find stock of MJW21195G?
You can fill out our help required form which you can use to request a quote for MJW21195G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.