MJW18020G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

High Voltage, Planar NPN Bipolar Power Transistor

Status: Active
Series: MJW18020
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MJW18020 planar High Voltage Power Transistor is specifically designed for motor control applications, high power supplies and UPS¿s for which the high reproducibility of DC and switching parameters minimizes the dead time in bridge configurations.

Where to Buy

Prices starting from US$3.53

Distributor Stock
Logo for RS
RS
from US$4.30
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.82
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.90
-
Buy Now
Logo for element14
element14
from US$4.68
-
Buy Now
Logo for Farnell
Farnell
from US$4.54
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High and Excellent Gain Linearity
Fast and Very Tight Switching Times Parameters tsi and tfi
Very Stable Leakage Current due to the Planar Structure
High Reliability
Pb-Free Package is Available

Specifications

Description MJW18020
Compliance Pb-free
Polarity NPN
Type General Purpose
VCE(sat) Max (V) 1.5
IC Cont. (A) 30
VCEO Min (V) 450
VCBO (V) 1000
VEBO (V) 9
VBE(sat) (V) 1.5
VBE(on) (V) -
hFE Min 14
hFE Max 34
fT Min (MHz) -
PTM Max (W) 250
Package Type TO-247-3

Alternative Descriptions

MJW18020G, BIP T0247 NPN 20A 450V | RS
Transistor, Bipol, Npn, 450V, To-247-3 | Newark Electronics
MJW18020 Series 450 V 30 A 250 W NPN Silicon Power Transistor - TO-247-3 | Future Electronics
Trans GP BJT NPN 1KV 30A 3-Pin(3+Tab) TO-247 Rail | Avnet America
ON Semi MJW18020G NPN High Voltage Bipolar Transistor, 30 A, 450 V, 3-Pin TO-247 | ON Semiconductor MJW18020G | RS Americas
TRANSISTOR, BIPOL, NPN, 450V, TO-247-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MJW18020G?

Additional datasheets, footprints and schematics for MJW18020G are listed on our Part Details page. You can also find images and similar parts to MJW18020G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MJW18020G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJW18020G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MJW18020G fall under?

The MJW18020G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to MJW18020G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MJW18020G you can contact the distributor directly for product support, shipping queries etc.

Is the MJW18020G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MJW18020G have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MJW18020G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MJW18020G often in real-time on the comparison pages.

What if I can't find stock of MJW18020G?

You can fill out our help required form which you can use to request a quote for MJW18020G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay