Status: | Active |
---|---|
Series: | MJW1302A |
RoHS: | Compliant |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
1
in stock
|
Buy Now | |
element14
from US$2.25
|
1
in stock
|
Buy Now | |
Farnell
from US$2.13
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now | |
Avnet Asia
from US$1.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Complementary with device MJW3281A: Gain Linearity from 100 mA to 7 A hFE = 45 (Min) @ IC = 8 A |
Designed for 100 W Audio Frequency |
Low Harmonic Distortion |
High Safe Operation Area - 1 A/100 V @ 1 Second |
High fT - 30 MHz Typical |
Benefits |
---|
Ease of design in push/pull configuration |
Applications |
---|
Audio power amplification |
End Products |
---|
Audio amplifiers |
Description | MJW1302A |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 230 |
hFE Min | 50 |
hFE Max | 200 |
PTM Max (W) | 200 |
fT Min (MHz) | - |
Package Type | TO-247-3 |
Transistor, Bipol, Pnp, 230V, To-247-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 230V, TO-247-3 | element14 |
BIP T0247 PNP 15A 200V FG | RS |
MJL Series 230 V 15 A PNP Complementary Silicon Power Transistor TO-247 | Future Electronics |
Trans GP BJT PNP 230V 15A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
Transistor, silicon power bipolar, PNP, 15A, 200V, 30MHz, T0-247, PowerBase | ON Semiconductor MJW1302AG | RS Americas |
Where can I find additional details, specifications and documents for a MJW1302AG?
Additional datasheets, footprints and schematics for MJW1302AG are listed on our Part Details page. You can also find images and similar parts to MJW1302AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJW1302AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJW1302AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJW1302AG fall under?
The MJW1302AG is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJW1302AG when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJW1302AG you can contact the distributor directly for product support, shipping queries etc.
Is the MJW1302AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJW1302AG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MJW1302AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJW1302AG often in real-time on the comparison pages.
What if I can't find stock of MJW1302AG?
You can fill out our help required form which you can use to request a quote for MJW1302AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.