Status: | Active |
---|---|
Series: | MJL21195 |
RoHS: | Compliant |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
-
|
Buy Now | |
Future Electronics
from US$2.65
|
-
|
Buy Now | |
Avnet America
from US$2.39
|
-
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now | |
element14
from US$2.89
|
-
|
Buy Now | |
Farnell
from US$4.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Total Harmonic Distortion Characterized |
High DC Current Gain - hFE = 25 Min @ IC = 8 Adc |
Excellent Gain Linearity |
High SOA: 2.25 A, 80 V, 1 Second |
Description | MJL21195 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 16 |
VCEO(sus) Min (V) | 250 |
hFE Min | 25 |
hFE Max | 100 |
PTM Max (W) | 200 |
fT Min (MHz) | 4 |
Package Type | TO-264-3 |
Trans GP BJT PNP 250V 16A 3-Pin(3+Tab) TO-3BPL Rail | EBV Elektronik |
MJL21195G, BIP T0264 PNP 16A 250V FG | RS |
Bipolar Transistor, Pnp, -250V | Newark Electronics |
MJL Series 250 V 16 A Flange Mount PNP Silicon Power Transistor - TO-264 | Future Electronics |
ON Semi MJL21195G PNP Bipolar Transistor, 16 A, 250 V, 3-Pin TO-264 | ON Semiconductor MJL21195G | RS Americas |
TRANSISTOR, BIPOL, PNP, 250V, TO-264-3 | Farnell |
Where can I find additional details, specifications and documents for a MJL21195G?
Additional datasheets, footprints and schematics for MJL21195G are listed on our Part Details page. You can also find images and similar parts to MJL21195G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJL21195G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJL21195G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJL21195G fall under?
The MJL21195G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJL21195G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJL21195G you can contact the distributor directly for product support, shipping queries etc.
Is the MJL21195G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJL21195G have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MJL21195G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJL21195G often in real-time on the comparison pages.
What if I can't find stock of MJL21195G?
You can fill out our help required form which you can use to request a quote for MJL21195G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.