Status: | Active |
---|---|
Series: | MJH6287 |
RoHS: | Compliant |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.40
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$3.54
|
161
in stock
|
Buy Now | |
Schukat Electronic
from US$2.90
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.57
|
73
in stock
|
Buy Now | |
Avnet Silica
-
|
180
in stock
|
Buy Now | |
Future Electronics
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
element14
from US$2.79
|
-
|
Buy Now | |
Avnet Asia
from US$2.31
|
-
|
Buy Now | |
Farnell
from US$1.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Switching Regulators Collector-Emitter Voltage VCEV = 1000 Vdc |
Inverters |
Fast Turn-Off Times |
Solenoids 80 ns Inductive Fall Time 100 C (Typ) |
Relay Drivers 120 ns Inductive Crossover Time 100 C (T |
Motor Controls 800 ns Inductive Storage Time 100 C (T |
Deflection Circuits |
100 C Performance Specified for: Reverse-Biased SOA with Inductive Load Switching Times with Inductive Loads Saturation Voltages Leakage Currents |
Extended FBSOA Rating Using Ultra-fast Rectifiers |
Extremely High RBSOA Capability |
Pb-Free Packages are Available |
Description | MJH6287 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 20 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 0.75 |
hFE Max (k) | 18 |
fT Min (MHz) | 4 |
Package Type | TO-247 |
Bipolar Transistor, Pnp, -100V, To-247 | Newark Electronics |
PNP-Darl 100V 20A 160W B>100 TO247 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
BIP T0247 PNP 2 | RS |
Trans Darlington PNP 100V 20A 3-Pin(3+Tab) TO-247 Rail | Avnet Silica |
MJH Series 100 V 20 A Darlington Complementary Silicon Power Transistor - TO-247 | Future Electronics |
DARLINGTON TRANSISTOR, TO-247 | element14 |
Where can I find additional details, specifications and documents for a MJH6287G?
Additional datasheets, footprints and schematics for MJH6287G are listed on our Part Details page. You can also find images and similar parts to MJH6287G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJH6287G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJH6287G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJH6287G fall under?
The MJH6287G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJH6287G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJH6287G you can contact the distributor directly for product support, shipping queries etc.
Is the MJH6287G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJH6287G have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, Transfer Multisort Elektronik, RS and Avnet Silica have stock available or on a lead time for MJH6287G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJH6287G often in real-time on the comparison pages.
What if I can't find stock of MJH6287G?
You can fill out our help required form which you can use to request a quote for MJH6287G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.