Status: | Active |
---|---|
Series: | MJH11020 |
RoHS: | Compliant |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
26
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
614
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
185
in stock
|
Buy Now | |
element14
from US$3.14
|
185
in stock
|
Buy Now | |
Farnell
from US$2.98
|
185
in stock
|
Buy Now | |
Schukat Electronic
from US$3.63
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.89
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
210
in stock
|
Buy Now | |
RS Americas
from US$4.59
|
-
|
Buy Now | |
Avnet Asia
from US$2.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain @ 10 Adc - hFE = 400 Min (All Types) |
Collector-Emitter Sustaining Voltage VCEO(sus) = 150 Vdc (Min) MJH11018, 17 VCEO(sus) = 200 Vdc (Min) - MJH11020, 19 VCEO(sus) = 250 Vdc (Min) - MJH11022, 21 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.2 V (Typ) @ IC = 5.0 A VCE(sat) = 1.8 V (Typ) @ IC = 10 A |
Monolithic Construction |
Pb-Free Packages are Available |
Description | MJH11020 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 15 |
V(BR)CEO Min (V) | 200 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.4 |
hFE Max (k) | 15 |
fT Min (MHz) | 3 |
Package Type | TO-247-3 |
Trans Darlington NPN 200V 15A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
MJH Series 200 V 15 A Complementary Darlington Silicon Power Transistor - TO-247 | Future Electronics |
Darlington Transistor, Npn, 200V, To-247 | Newark Electronics |
DARLINGTON TRANSISTOR, NPN, 200V, TO-247 | element14 |
NPN-Darl 200V 15A 150W B>100 TO247 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
BIP T0247 NPN 2 | RS |
Transistor, silicon complementary darlington, N-P-N, 100V, 4A, 20W, TO-247 | ON Semiconductor MJH11020G | RS Americas |
Where can I find additional details, specifications and documents for a MJH11020G?
Additional datasheets, footprints and schematics for MJH11020G are listed on our Part Details page. You can also find images and similar parts to MJH11020G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJH11020G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJH11020G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJH11020G fall under?
The MJH11020G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJH11020G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJH11020G you can contact the distributor directly for product support, shipping queries etc.
Is the MJH11020G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJH11020G have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MJH11020G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJH11020G often in real-time on the comparison pages.
What if I can't find stock of MJH11020G?
You can fill out our help required form which you can use to request a quote for MJH11020G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.