Status: | Active |
---|---|
Series: | MJH11019 |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
169
in stock
|
Buy Now | |
Schukat Electronic
from US$2.90
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
43
in stock
|
Buy Now | |
element14
from US$2.56
|
43
in stock
|
Buy Now | |
Farnell
from US$2.41
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.09
|
32
in stock
|
Buy Now | |
Future Electronics
from US$2.27
|
-
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain @ 10 Adc - hFE = 400 Min (All Types) |
Collector-Emitter Sustaining Voltage VCEO(sus) = 150 Vdc (Min) MJH11018, 17 VCEO(sus) = 200 Vdc (Min) - MJH11020, 19 VCEO(sus) = 250 Vdc (Min) - MJH11022, 21 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.2 V (Typ) @ IC = 5.0 A VCE(sat) = 1.8 V (Typ) @ IC = 10 A |
Monolithic Construction |
Pb-Free Packages are Available |
Description | MJH11019 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 15 |
V(BR)CEO Min (V) | 200 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.4 |
hFE Max (k) | 15 |
fT Min (MHz) | 3 |
Package Type | TO-247 |
ON Semiconductor, MJH11019G | RS |
PNP-Darl 200V 15A 150W B>100 TO247 | Schukat Electronic |
Darlington Trans, Pnp,-200V,-15A,to-247 | Newark Electronics |
DARLINGTON TRANS, PNP,-200V,-15A,TO-247 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
MJH Series 200 V 15 A Complementary Darlington Silicon Power Transistor - TO-218 | Future Electronics |
Trans Darlington PNP 200V 15A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
Where can I find additional details, specifications and documents for a MJH11019G?
Additional datasheets, footprints and schematics for MJH11019G are listed on our Part Details page. You can also find images and similar parts to MJH11019G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJH11019G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJH11019G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJH11019G fall under?
The MJH11019G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJH11019G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJH11019G you can contact the distributor directly for product support, shipping queries etc.
Is the MJH11019G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJH11019G have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for MJH11019G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJH11019G often in real-time on the comparison pages.
What if I can't find stock of MJH11019G?
You can fill out our help required form which you can use to request a quote for MJH11019G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.